ThermoProbe, Inc. TP9 Thermometer w/75'Cable Asphalt Wt.Probe,No Brass Mkrs. TP9-075-AW-NM

Description
Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons. Each Includes 75' Cable Asphalt Weight No Brass Markings
Datasheet
Description
Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons. Each Includes 75' Cable Asphalt Weight No Brass Markings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP9 Thermometer w/75'Cable Asphalt Wt.Probe,No Brass Mkrs. - TP9-075-AW-NM - Transcat, Inc.
Rochester, NY, USA
TP9 Thermometer w/75'Cable Asphalt Wt.Probe,No Brass Mkrs.
TP9-075-AW-NM
TP9 Thermometer w/75'Cable Asphalt Wt.Probe,No Brass Mkrs. TP9-075-AW-NM
Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C 4 Point NIST Traceable Report of Test Long-term drift not to exceed 0.05%/year Meets API requirements Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination. The low power backlight for night operation is photo sensor controlled for convenience and battery conservation. In nighttime conditions the backlight illuminates the display. Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button. User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons. Each Includes 75' Cable Asphalt Weight No Brass Markings

Product Highlights

  • Resolution 0.01
  • Range: -40 to +400°F, -40 to +204°C
  • Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from 100 to 200°C
  • 4 Point NIST Traceable Report of Test
  • Long-term drift not to exceed 0.05%/year
  • Meets API requirements
  • Easily replaceable AA Batteries, provides an estimated *200 hours operation.
  • Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination.
  • The low power backlight for night operation is photo sensor controlled for convenience and battery conservation.
  • In nighttime conditions the backlight illuminates the display.
  • Celsius or Fahrenheit units with C/F indication can be easily selected from the Function Button.
  • User Manual explains intuitive calibration procedure that can be done through the external faceplate buttons.

Each Includes

  • 75' Cable
  • Asphalt Weight
  • No Brass Markings
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number TP9-075-AW-NM
Product Name TP9 Thermometer w/75'Cable Asphalt Wt.Probe,No Brass Mkrs.
Range -40 to 400 F (-40 to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Glass Float Thermometer - FLT5B - Float Line - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 250 to 1300 C (482 to 2372 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details