Palmer Wahl Instrumentation Group Heat Spy,IR Thermometer DHS29X

Description
Product Highlights The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise, accurate measurement of high temperatures under the toughest factory conditions. The DHS29 Series measures through glass ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories, glass gobs, furnace tubes, ceramics, billets, slag, and annealing materials. Sapphire window protects the silicon optics from heat and contamination. 3 Year Warranty. Enclosed Optical Sight.
Datasheet
Description
Product Highlights The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise, accurate measurement of high temperatures under the toughest factory conditions. The DHS29 Series measures through glass ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories, glass gobs, furnace tubes, ceramics, billets, slag, and annealing materials. Sapphire window protects the silicon optics from heat and contamination. 3 Year Warranty. Enclosed Optical Sight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Spy,IR Thermometer - DHS29X - Transcat, Inc.
Rochester, NY, USA
Heat Spy,IR Thermometer
DHS29X
Heat Spy,IR Thermometer DHS29X
Product Highlights The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise, accurate measurement of high temperatures under the toughest factory conditions. The DHS29 Series measures through glass ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories, glass gobs, furnace tubes, ceramics, billets, slag, and annealing materials. Sapphire window protects the silicon optics from heat and contamination. 3 Year Warranty. Enclosed Optical Sight.

Product Highlights

  • The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise, accurate measurement of high temperatures under the toughest factory conditions. The DHS29 Series measures through glass ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories, glass gobs, furnace tubes, ceramics, billets, slag, and annealing materials. Sapphire window protects the silicon optics from heat and contamination. 3 Year Warranty. Enclosed Optical Sight.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number DHS29X
Product Name Heat Spy,IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details