Extech Dual Laser IR Thermometer 42509-NIST

Description
Product Highlights High/Low Alarms with Vision Alarm Function Fast and accurate measurements at 12" where the two lasers converge with 12:1 field of view Measures up to 950°F (510°C) Automatic blue backlit dual LCD display Red backlit display flashes when reading exceeds High or Low set points Exclusive 150 millisecond instantaneous response for capturing spikes in temperature Max mode captures and holds rapidly changing temperatures Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points Double molded housing Each Unit Includes NIST Certificate Case 9V battery
Datasheet
Description
Product Highlights High/Low Alarms with Vision Alarm Function Fast and accurate measurements at 12" where the two lasers converge with 12:1 field of view Measures up to 950°F (510°C) Automatic blue backlit dual LCD display Red backlit display flashes when reading exceeds High or Low set points Exclusive 150 millisecond instantaneous response for capturing spikes in temperature Max mode captures and holds rapidly changing temperatures Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points Double molded housing Each Unit Includes NIST Certificate Case 9V battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Laser IR Thermometer - 42509-NIST - Transcat, Inc.
Rochester, NY, USA
Dual Laser IR Thermometer
42509-NIST
Dual Laser IR Thermometer 42509-NIST
Product Highlights High/Low Alarms with Vision Alarm Function Fast and accurate measurements at 12" where the two lasers converge with 12:1 field of view Measures up to 950°F (510°C) Automatic blue backlit dual LCD display Red backlit display flashes when reading exceeds High or Low set points Exclusive 150 millisecond instantaneous response for capturing spikes in temperature Max mode captures and holds rapidly changing temperatures Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points Double molded housing Each Unit Includes NIST Certificate Case 9V battery

Product Highlights

  • High/Low Alarms with Vision Alarm Function
  • Fast and accurate measurements at 12" where the two lasers converge with 12:1 field of view
  • Measures up to 950°F (510°C)
  • Automatic blue backlit dual LCD display
  • Red backlit display flashes when reading exceeds High or Low set points
  • Exclusive 150 millisecond instantaneous response for capturing spikes in temperature
  • Max mode captures and holds rapidly changing temperatures
  • Adjustable emissivity increases measurement accuracy for different surfaces
  • Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points
  • Double molded housing

Each Unit Includes

  • NIST Certificate
  • Case
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 42509-NIST
Product Name Dual Laser IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Non-contact Infrared Thermometer - VDT+ Vapour Deposition - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 1000 to 2500 C (1832 to 4532 F)
View Details
Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details