Testo Inc. Infared Thermometer, 75:1 0563 8450

Description
Product Highlights Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance) Especially bright cross laser sighting for indicating the actual measuring point Reference accuracy ± 0.34 °F with super fast measurement technololgy (scanning 100 ms) Backlit display (3-line), shows °F, min./max. values, alarm limit values and emissivity; in addition display with humidity module: %RH, °Ctd Optical and audible alarm when limit values are exceeded Probe socket for TC probes for determining emissivity Instrument memory for 90 measurement protocols PC software for archiving and documenting measurement data (included in delivery) Tripod fitting for online measurement via USB cable (included in delivery) Measurement data documentation on site with testo report printer Aluminium case for instrument and accessories (included) Each Unit Includes Aluminium case PC software for archiving and documenting measurement data Tripod fitting for online measurement via USB cable
Description
Product Highlights Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance) Especially bright cross laser sighting for indicating the actual measuring point Reference accuracy ± 0.34 °F with super fast measurement technololgy (scanning 100 ms) Backlit display (3-line), shows °F, min./max. values, alarm limit values and emissivity; in addition display with humidity module: %RH, °Ctd Optical and audible alarm when limit values are exceeded Probe socket for TC probes for determining emissivity Instrument memory for 90 measurement protocols PC software for archiving and documenting measurement data (included in delivery) Tripod fitting for online measurement via USB cable (included in delivery) Measurement data documentation on site with testo report printer Aluminium case for instrument and accessories (included) Each Unit Includes Aluminium case PC software for archiving and documenting measurement data Tripod fitting for online measurement via USB cable

Suppliers

Company
Product
Description
Supplier Links
Infared Thermometer, 75:1 - 0563 8450 - Transcat, Inc.
Rochester, NY, USA
Infared Thermometer, 75:1
0563 8450
Infared Thermometer, 75:1 0563 8450
Product Highlights Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance) Especially bright cross laser sighting for indicating the actual measuring point Reference accuracy ± 0.34 °F with super fast measurement technololgy (scanning 100 ms) Backlit display (3-line), shows °F, min./max. values, alarm limit values and emissivity; in addition display with humidity module: %RH, °Ctd Optical and audible alarm when limit values are exceeded Probe socket for TC probes for determining emissivity Instrument memory for 90 measurement protocols PC software for archiving and documenting measurement data (included in delivery) Tripod fitting for online measurement via USB cable (included in delivery) Measurement data documentation on site with testo report printer Aluminium case for instrument and accessories (included) Each Unit Includes Aluminium case PC software for archiving and documenting measurement data Tripod fitting for online measurement via USB cable

Product Highlights

  • Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance)
  • Especially bright cross laser sighting for indicating the actual measuring point
  • Reference accuracy ± 0.34 °F with super fast measurement technololgy (scanning 100 ms)
  • Backlit display (3-line), shows °F, min./max. values, alarm limit values and emissivity; in addition display with humidity module: %RH, °Ctd
  • Optical and audible alarm when limit values are exceeded
  • Probe socket for TC probes for determining emissivity
  • Instrument memory for 90 measurement protocols
  • PC software for archiving and documenting measurement data (included in delivery)
  • Tripod fitting for online measurement via USB cable (included in delivery)
  • Measurement data documentation on site with testo report printer
  • Aluminium case for instrument and accessories (included)

Each Unit Includes

  • Aluminium case
  • PC software for archiving and documenting measurement data
  • Tripod fitting for online measurement via USB cable
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 0563 8450
Product Name Infared Thermometer, 75:1
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data