Fluke Dual Laser IR Thermometer 5065952

Description
Product Highlights Measure -30 °C to 900 °C (-22 °F to 1652 °F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Tripod mount 12 or 24 hour clock USB 2.0 computer interface cable FlukeView® Forms documenting software Two-year warranty Each Unit Includes K-type thermocouple bead probe Durable hard case USB 2.0 computer interface cable Getting started guide (print) User’s manual (CD)
Datasheet
Description
Product Highlights Measure -30 °C to 900 °C (-22 °F to 1652 °F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Tripod mount 12 or 24 hour clock USB 2.0 computer interface cable FlukeView® Forms documenting software Two-year warranty Each Unit Includes K-type thermocouple bead probe Durable hard case USB 2.0 computer interface cable Getting started guide (print) User’s manual (CD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Laser IR Thermometer - 572-2 - Transcat, Inc.
Rochester, NY, USA
Dual Laser IR Thermometer
572-2
Dual Laser IR Thermometer 572-2
Product Highlights Measure -30 °C to 900 °C (-22 °F to 1652 °F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select) Current Temperature plus MAX, MIN, DIF, AVG temperature displays Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Tripod mount 12 or 24 hour clock USB 2.0 computer interface cable FlukeView® Forms documenting software Two-year warranty Each Unit Includes K-type thermocouple bead probe Durable hard case USB 2.0 computer interface cable Getting started guide (print) User’s manual (CD)

Product Highlights

  • Measure -30 °C to 900 °C (-22 °F to 1652 °F)
  • 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting
  • Multi-language interface (user select)
  • Current Temperature plus MAX, MIN, DIF, AVG temperature displays
  • Compatible with standard mini-connector K-type thermocouples, including ones you already own and have installed
  • Adjustable emissivity and predefined emissivity table
  • Infrared and thermocouple temperature on backlit display
  • Last reading Hold (20 seconds)
  • High and low temperature alarm
  • Data storage and review (99 data sets)
  • Tripod mount
  • 12 or 24 hour clock
  • USB 2.0 computer interface cable
  • FlukeView® Forms documenting software
  • Two-year warranty

Each Unit Includes

  • K-type thermocouple bead probe
  • Durable hard case
  • USB 2.0 computer interface cable
  • Getting started guide (print)
  • User’s manual (CD)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 572-2
Product Name Dual Laser IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details