Fluke Thermometers FLUKE-566

Description
Handheld, Gun -40 ~ 1202°F (-40 ~ 650°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave
Request a Quote Datasheet
Description
Handheld, Gun -40 ~ 1202°F (-40 ~ 650°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 614-1072-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
614-1072-ND
Thermometers 614-1072-ND
Handheld, Gun -40 ~ 1202°F (-40 ~ 650°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave

Handheld, Gun -40 ~ 1202°F (-40 ~ 650°C) Infrared; Thermocouple Thermometer Dot Matrix C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave

Buy Now Datasheet
IR Thermometer - 70145859 - Allied Electronics, Inc.
Fort Worth, TX, USA
IR Thermometer
70145859
IR Thermometer 70145859
The two-in-one infrared and contact thermometer with an innovative graphical display Just when you thought advanced IR temperature measurement should be easier! With a straight-forward user interface and the soft-key menus, the Fluke 566 makes even complex measurements, easy. Quickly and simply adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button. With a rugged, easy-to-use, ergonomic design, and a hard case, the Fluke 566 can stand up to tough industrial, electrical, and mechanical environments. It goes beyond other IR thermometers to help you work more efficiently in more applications. • Measure -40 °C to 650 °C (-40 °F to 1200 °F) • Easily access advanced features with the soft-key buttons and graphical display • Measure smaller objects from further away, with a distance-to-spot ratio of 30:1 • Compatibility with most type-K thermocouples allows you to preserve your thermocouple investment • Confidently measure any type of surface, with the adjustable emissivity feature, including a built-in material table • Log and download up to 20 measurements for accurate reporting • Easily adapt to lighting conditions with 2 levels of backlight • Audible and visual alarms instantly alert you to measurements outside of set limits • Quickly identify problems with the MIN, MAX, AVG, and DIF functions • Includes KTC Bead Probe • Confidently troubleshoot equipment, with 1 % measurement accuracy • Versatile interface with 5 languages from which to choose Optional accessories: • 80PK-8 Pipe Clamp Temperature Probe • 80PK-25 SureGrip™ Piercing Temperature Probe • H6 Infrared Thermometer Holster • 80PK-11 Type-K Velcro® Thermocouple Temperature Probe Features: Temperature Range: -40 to 650 °C (-40 to 1200 °F) User interface language: English, French, Spanish, German, Portuguese, Chinese Distance-to-spot: 30:1 Probe (included): Bead TKC Emissivity Adjustment: Material table and numerically from 0.01 to 1.00 Number memories: 20 PC Interface with FlukeView® Forms: None Backlight: Bright and extra bright levels Hi/Lo Alarms: Audible & Visual (2 color flashing backlight) Min/Max/Diff/Avg: Min/Max/Diff/Avg LCD: Dot matrix Accuracy: 1 %

The two-in-one infrared and contact thermometer with an innovative graphical display Just when you thought advanced IR temperature measurement should be easier! With a straight-forward user interface and the soft-key menus, the Fluke 566 makes even complex measurements, easy. Quickly and simply adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button.
With a rugged, easy-to-use, ergonomic design, and a hard case, the Fluke 566 can stand up to tough industrial, electrical, and mechanical environments. It goes beyond other IR thermometers to help you work more efficiently in more applications. • Measure -40 °C to 650 °C (-40 °F to 1200 °F)
• Easily access advanced features with the soft-key buttons and graphical display
• Measure smaller objects from further away, with a distance-to-spot ratio of 30:1
• Compatibility with most type-K thermocouples allows you to preserve your thermocouple investment
• Confidently measure any type of surface, with the adjustable emissivity feature, including a built-in material table
• Log and download up to 20 measurements for accurate reporting
• Easily adapt to lighting conditions with 2 levels of backlight
• Audible and visual alarms instantly alert you to measurements outside of set limits
• Quickly identify problems with the MIN, MAX, AVG, and DIF functions
• Includes KTC Bead Probe
• Confidently troubleshoot equipment, with 1 % measurement accuracy
• Versatile interface with 5 languages from which to choose
Optional accessories:
• 80PK-8 Pipe Clamp Temperature Probe
• 80PK-25 SureGrip™ Piercing Temperature Probe
• H6 Infrared Thermometer Holster
• 80PK-11 Type-K Velcro® Thermocouple Temperature Probe

Features:

  • Temperature Range: -40 to 650 °C (-40 to 1200 °F)
  • User interface language: English, French, Spanish, German, Portuguese, Chinese
  • Distance-to-spot: 30:1
  • Probe (included): Bead TKC
  • Emissivity Adjustment: Material table and numerically from 0.01 to 1.00
  • Number memories: 20
  • PC Interface with FlukeView® Forms: None
  • Backlight: Bright and extra bright levels
  • Hi/Lo Alarms: Audible & Visual (2 color flashing backlight)
  • Min/Max/Diff/Avg: Min/Max/Diff/Avg
  • LCD: Dot matrix
  • Accuracy: 1 %
Supplier's Site
IR &Contact Thermometer -40Cto650C(-40Fto1202F) - 566 - Transcat, Inc.
Rochester, NY, USA
IR &Contact Thermometer -40Cto650C(-40Fto1202F)
566
IR &Contact Thermometer -40Cto650C(-40Fto1202F) 566
Overview Two-in-one IR and contact thermometers with an innovative dot matrix display. With a simple, 3-button on-screen menu interface (in 6 languages) the Fluke 568 and 566 digital laser thermometers make even complex measurements easy. Quickly navigate advanced features to adjust emissivity, start data logging, or turn on and off alarms - with just a few pushes of a button. With a rugged, easy-to-use, ergonomic design, the Fluke 568 and 566 two-in-one contact and non contact thermometers can stand up to tough industrial, electrical, and mechanical environments. These tools go beyond other IR thermometers (or pyrometers), helping you work more efficiently in more applications. Product Highlights Dual infrared and thermocouple thermometer for noncontact or contact temperature measurement in electrical maintenance and monitoring industrial and manufacturing processes Measures temperature with the infrared sensor from -40 to +650 degrees C (-40 to +1202 degrees F) with an accuracy of + or - 1 degree C (+ or - 2 degrees F) Includes a Type K bead thermocouple probe that measures from -40 to +260 degrees C (-40 to +500 degrees F) 30:1 infrared distance-to-spot ratio with laser sighting for pinpointing the measurement area Stores up to 20 points of data for analysis and monitoring Each Unit Includes Fluke 566 infrared thermometer Type K thermocouple bead probe Hard carrying case (2) AA batteries Instructions

Overview

Two-in-one IR and contact thermometers with an innovative dot matrix display.

With a simple, 3-button on-screen menu interface (in 6 languages) the Fluke 568 and 566 digital laser thermometers make even complex measurements easy. Quickly navigate advanced features to adjust emissivity, start data logging, or turn on and off alarms - with just a few pushes of a button.

With a rugged, easy-to-use, ergonomic design, the Fluke 568 and 566 two-in-one contact and non contact thermometers can stand up to tough industrial, electrical, and mechanical environments. These tools go beyond other IR thermometers (or pyrometers), helping you work more efficiently in more applications.

Product Highlights

  • Dual infrared and thermocouple thermometer for noncontact or contact temperature measurement in electrical maintenance and monitoring industrial and manufacturing processes
  • Measures temperature with the infrared sensor from -40 to +650 degrees C (-40 to +1202 degrees F) with an accuracy of + or - 1 degree C (+ or - 2 degrees F)
  • Includes a Type K bead thermocouple probe that measures from -40 to +260 degrees C (-40 to +500 degrees F)
  • 30:1 infrared distance-to-spot ratio with laser sighting for pinpointing the measurement area
  • Stores up to 20 points of data for analysis and monitoring

Each Unit Includes

  • Fluke 566 infrared thermometer
  • Type K thermocouple bead probe
  • Hard carrying case
  • (2) AA batteries
  • Instructions
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Transcat, Inc.
Product Category Industrial Thermometers Digital Thermometers Industrial Thermometers
Product Number 614-1072-ND 70145859 566
Product Name Thermometers IR Thermometer IR &Contact Thermometer -40Cto650C(-40Fto1202F)
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details