Extech Anemometer with IR Thermometer AN200

Description
Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory 20 Point Average Function for Air Flow Data Hold, MIN/MAX, Auto Power Off Each Unit Includes Vane Sensor with 3.9ft (120cm) Cable 9V Battery Protective Rubber Holster Carrying Case
Description
Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory 20 Point Average Function for Air Flow Data Hold, MIN/MAX, Auto Power Off Each Unit Includes Vane Sensor with 3.9ft (120cm) Cable 9V Battery Protective Rubber Holster Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Anemometer with IR Thermometer - 15480AN - Transcat, Inc.
Rochester, NY, USA
Anemometer with IR Thermometer
15480AN
Anemometer with IR Thermometer 15480AN
Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory 20 Point Average Function for Air Flow Data Hold, MIN/MAX, Auto Power Off Each Unit Includes Vane Sensor with 3.9ft (120cm) Cable 9V Battery Protective Rubber Holster Carrying Case

Product Highlights

  • Model AN200 Features Built-In Non-Contact IR Thermometer
  • Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity
  • Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory
  • 20 Point Average Function for Air Flow
  • Data Hold, MIN/MAX, Auto Power Off

Each Unit Includes

  • Vane Sensor with 3.9ft (120cm) Cable
  • 9V Battery
  • Protective Rubber Holster
  • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 15480AN
Product Name Anemometer with IR Thermometer
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data