ThermoWorks Printing/Datalogging Thermometer 9882

Description
Product Highlights Multiple thermocouple types: K, J, T, R, S, E Logs on demand or at user selectable interval Measures 2 channels Software & RS-232 cable included Measuring Range: -328 to 2498°F / -200 to 1370°C, depending on thermocouple type Accuracy: ±0.1% of reading ±0.7°C Sensor: Thermocouple types K, J, T, R, S, E (2 channel) Resolution: 0.1°C/F or 1°C/F Power: 4 x AA or optional AC/DC power adapter Battery Life: Approximately 50 hours Display: Custom LCD Size: 2.1" x 2.75" x 8.2" (53 x 70 x 208mm), Less than 1 lb. Each Unit Includes Hard carrying case 1 roll paper RS-232 Cable & Software Manual
Description
Product Highlights Multiple thermocouple types: K, J, T, R, S, E Logs on demand or at user selectable interval Measures 2 channels Software & RS-232 cable included Measuring Range: -328 to 2498°F / -200 to 1370°C, depending on thermocouple type Accuracy: ±0.1% of reading ±0.7°C Sensor: Thermocouple types K, J, T, R, S, E (2 channel) Resolution: 0.1°C/F or 1°C/F Power: 4 x AA or optional AC/DC power adapter Battery Life: Approximately 50 hours Display: Custom LCD Size: 2.1" x 2.75" x 8.2" (53 x 70 x 208mm), Less than 1 lb. Each Unit Includes Hard carrying case 1 roll paper RS-232 Cable & Software Manual

Suppliers

Company
Product
Description
Supplier Links
Printing/Datalogging Thermometer - 9882 - Transcat, Inc.
Rochester, NY, USA
Printing/Datalogging Thermometer
9882
Printing/Datalogging Thermometer 9882
Product Highlights Multiple thermocouple types: K, J, T, R, S, E Logs on demand or at user selectable interval Measures 2 channels Software & RS-232 cable included Measuring Range: -328 to 2498°F / -200 to 1370°C, depending on thermocouple type Accuracy: ±0.1% of reading ±0.7°C Sensor: Thermocouple types K, J, T, R, S, E (2 channel) Resolution: 0.1°C/F or 1°C/F Power: 4 x AA or optional AC/DC power adapter Battery Life: Approximately 50 hours Display: Custom LCD Size: 2.1" x 2.75" x 8.2" (53 x 70 x 208mm), Less than 1 lb. Each Unit Includes Hard carrying case 1 roll paper RS-232 Cable & Software Manual

Product Highlights

  • Multiple thermocouple types: K, J, T, R, S, E
  • Logs on demand or at user selectable interval
  • Measures 2 channels
  • Software & RS-232 cable included
  • Measuring Range: -328 to 2498°F / -200 to 1370°C, depending on thermocouple type
  • Accuracy: ±0.1% of reading ±0.7°C
  • Sensor: Thermocouple types K, J, T, R, S, E (2 channel)
  • Resolution: 0.1°C/F or 1°C/F
  • Power: 4 x AA or optional AC/DC power adapter
  • Battery Life: Approximately 50 hours
  • Display: Custom LCD
  • Size: 2.1" x 2.75" x 8.2" (53 x 70 x 208mm), Less than 1 lb.

Each Unit Includes

  • Hard carrying case
  • 1 roll paper
  • RS-232 Cable & Software
  • Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 9882
Product Name Printing/Datalogging Thermometer
Range -200 to 1370 C (-328 to 2498 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details