Description
Product Highlights
Requires optional probe, sold separately
Measurement Capability Channel 1: 4-wire RTD, Thermistor, Thermocouple, Resistance, Voltage
Measurement Capability Channel 2: 4-wire RTD, Thermistor, Resistance
Accuracy to ±0.002 °C with thermistors and ± 0.015°C with PRTs
Temperature range: –200°C to 2315°C
Simultaneously measures two channels
Reads PRTs, thermocouples, and thermistors
“Plug-and-play” calibration coefficients with SMART LEMO connector
Trends data graphically
Documents readings and statistics
Logs up to 15,000 data points
Graphing Yes
Documenting 25 readings
Auto Logging 15,000 readings
Statistics Average, Stdev, Max, Min
Internal real-time clock
Units °C, °F, Ω, mV
Environmental conditions for all
specifications 13°C to 33°C and 0 to 90% RH
Storage Temperature -20°C to 70°C
RTD Resistance Accuracy 0.004% + 0.002 Ω percent of reading + floor
Thermistor Resistance Accuracy 0.01% + 0.5 Ω percent of reading + floor
Thermocouple Voltage Accuracy 0.005% of reading + 5µV floor
TC Reference Junction Compensation Accuracy 0.35°C
TC Measurement Capability Types J, K, T, E, R, S, B, L, U, C, M and N
Weight (kg) 0.65
Dimensions WxHxL (mm) 96x200x47
Computer Communications RS-232 – SCPI protocol
Baud Rate 2400, 9600
Power Requirements 3 AA Batteries
DC universal power supply
Minimum Battery Life 20 hours
Each Unit Includes
NIST traceable Certificate of calibration
Users Guide
CD-ROM (contains Technical Manual)
RS-232 serial cable
Software for computer interface
Power Supply