Extech Psychrometer + 30:1 Ir Thermometer w/NIST HD500-NIST

Description
Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes NIST Certificate Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery
Datasheet
Description
Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes NIST Certificate Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psychrometer + 30:1 Ir Thermometer w/NIST - HD500-NIST - Transcat, Inc.
Rochester, NY, USA
Psychrometer + 30:1 Ir Thermometer w/NIST
HD500-NIST
Psychrometer + 30:1 Ir Thermometer w/NIST HD500-NIST
Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest 2% RH accuracy Each Unit Includes NIST Certificate Windows® compatible software with USB cable Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C) Built-in stand Hard carrying case 9V battery

Product Highlights

  • Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio
  • Type K Temperature function for contact temperature measurement to 2501°F (1372°C)
  • Highest 2% RH accuracy

Each Unit Includes

  • NIST Certificate
  • Windows® compatible software with USB cable
  • Type K bead wire temperature probe (-58 to 482°F/-50 to 250°C)
  • Built-in stand
  • Hard carrying case
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number HD500-NIST
Product Name Psychrometer + 30:1 Ir Thermometer w/NIST
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data