Transcat, Inc. 12-Channel Scanning DataLogging Benchtop T/C Thermometer EW-92000-01

Description
Product Highlights Each channel is independently programmable with thermocouple type and alarm conditions Large full-color LCD displays each channel simultaneously Log up to 296,296 data points and download or stream to PC Min Temperature (° F)-328 Max Temperature (° F)2502 Min Temperature (° C)-200 Max Temperature (° C)1372 Accuracy0.1% Span Resolution0.1˚C Output 24 V, 1 Amp Data Logging Yes Alarm Audible/Visual Display Type LCD Height (in)4 Width (in)6 1/2 Length (in)6 Each Unit Includes Data acquisition software 4 GB USB flash drive Cable holders Grid support bracket 5-ft (1.5-m) detachable power adapter
Description
Product Highlights Each channel is independently programmable with thermocouple type and alarm conditions Large full-color LCD displays each channel simultaneously Log up to 296,296 data points and download or stream to PC Min Temperature (° F)-328 Max Temperature (° F)2502 Min Temperature (° C)-200 Max Temperature (° C)1372 Accuracy0.1% Span Resolution0.1˚C Output 24 V, 1 Amp Data Logging Yes Alarm Audible/Visual Display Type LCD Height (in)4 Width (in)6 1/2 Length (in)6 Each Unit Includes Data acquisition software 4 GB USB flash drive Cable holders Grid support bracket 5-ft (1.5-m) detachable power adapter

Suppliers

Company
Product
Description
Supplier Links
12-Channel Scanning DataLogging Benchtop T/C Thermometer - EW-92000-01 - Transcat, Inc.
Rochester, NY, USA
12-Channel Scanning DataLogging Benchtop T/C Thermometer
EW-92000-01
12-Channel Scanning DataLogging Benchtop T/C Thermometer EW-92000-01
Product Highlights Each channel is independently programmable with thermocouple type and alarm conditions Large full-color LCD displays each channel simultaneously Log up to 296,296 data points and download or stream to PC Min Temperature (° F)-328 Max Temperature (° F)2502 Min Temperature (° C)-200 Max Temperature (° C)1372 Accuracy0.1% Span Resolution0.1˚C Output 24 V, 1 Amp Data Logging Yes Alarm Audible/Visual Display Type LCD Height (in)4 Width (in)6 1/2 Length (in)6 Each Unit Includes Data acquisition software 4 GB USB flash drive Cable holders Grid support bracket 5-ft (1.5-m) detachable power adapter

Product Highlights

  • Each channel is independently programmable with thermocouple type and alarm conditions
  • Large full-color LCD displays each channel simultaneously
  • Log up to 296,296 data points and download or stream to PC
  • Min Temperature (° F)-328
  • Max Temperature (° F)2502
  • Min Temperature (° C)-200
  • Max Temperature (° C)1372
  • Accuracy0.1% Span
  • Resolution0.1˚C
  • Output 24 V, 1 Amp
  • Data Logging Yes
  • Alarm Audible/Visual
  • Display Type LCD
  • Height (in)4
  • Width (in)6 1/2
  • Length (in)6

Each Unit Includes

  • Data acquisition software
  • 4 GB USB flash drive
  • Cable holders
  • Grid support bracket
  • 5-ft (1.5-m) detachable power adapter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number EW-92000-01
Product Name 12-Channel Scanning DataLogging Benchtop T/C Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details