Fluke Calibration HH Thermometer,P655 5577

Description
Product Highlights Hart Model # 5577 Certified to ATEX directive—EX II 2G EEx ib IIB T4 rating System accuracy to ±0.05°C (readout and probe!) Battery powered Dual channel with differential measurement Temperature Range: –100°C to 135°C Accuracy: ±0.05°C Drift, 1 year: ±0.05°C (assumes proper handling of probes) Resolution: 0.01° Sensor Type: Pt100, 4-wire, DIN ‘385’ Alpha Communications: RS-232 (not for use within hazardous environments) Power Supply: 9V IS-rated battery Battery life: 20 hours Display: 2-line LCD Operating Range: 0°C to 40°C IS Rating: EX II 2G EEx ib IIB T4 rating; Certified by CENELEC to European ATEX directive Dimensions:8" H x 3.5" W x 1.5" D (20 x 8.5 x 4 cm) Each Unit Includes Manufacturer's Certificate of Calibration Rechargeable Batteries AC Adapter/Charger RS232 PC Cable
Datasheet
Description
Product Highlights Hart Model # 5577 Certified to ATEX directive—EX II 2G EEx ib IIB T4 rating System accuracy to ±0.05°C (readout and probe!) Battery powered Dual channel with differential measurement Temperature Range: –100°C to 135°C Accuracy: ±0.05°C Drift, 1 year: ±0.05°C (assumes proper handling of probes) Resolution: 0.01° Sensor Type: Pt100, 4-wire, DIN ‘385’ Alpha Communications: RS-232 (not for use within hazardous environments) Power Supply: 9V IS-rated battery Battery life: 20 hours Display: 2-line LCD Operating Range: 0°C to 40°C IS Rating: EX II 2G EEx ib IIB T4 rating; Certified by CENELEC to European ATEX directive Dimensions:8" H x 3.5" W x 1.5" D (20 x 8.5 x 4 cm) Each Unit Includes Manufacturer's Certificate of Calibration Rechargeable Batteries AC Adapter/Charger RS232 PC Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HH Thermometer,P655 - HT5577 - Transcat, Inc.
Rochester, NY, USA
HH Thermometer,P655
HT5577
HH Thermometer,P655 HT5577
Product Highlights Hart Model # 5577 Certified to ATEX directive—EX II 2G EEx ib IIB T4 rating System accuracy to ±0.05°C (readout and probe!) Battery powered Dual channel with differential measurement Temperature Range: –100°C to 135°C Accuracy: ±0.05°C Drift, 1 year: ±0.05°C (assumes proper handling of probes) Resolution: 0.01° Sensor Type: Pt100, 4-wire, DIN ‘385’ Alpha Communications: RS-232 (not for use within hazardous environments) Power Supply: 9V IS-rated battery Battery life: 20 hours Display: 2-line LCD Operating Range: 0°C to 40°C IS Rating: EX II 2G EEx ib IIB T4 rating; Certified by CENELEC to European ATEX directive Dimensions:8" H x 3.5" W x 1.5" D (20 x 8.5 x 4 cm) Each Unit Includes Manufacturer's Certificate of Calibration Rechargeable Batteries AC Adapter/Charger RS232 PC Cable

Product Highlights

  • Hart Model # 5577
  • Certified to ATEX directive—EX II 2G EEx ib IIB T4 rating
  • System accuracy to ±0.05°C (readout and probe!)
  • Battery powered
  • Dual channel with differential measurement
  • Temperature Range: –100°C to 135°C
  • Accuracy: ±0.05°C
  • Drift, 1 year: ±0.05°C (assumes proper handling of probes)
  • Resolution: 0.01°
  • Sensor Type: Pt100, 4-wire, DIN ‘385’ Alpha
  • Communications: RS-232 (not for use within hazardous environments)
  • Power Supply: 9V IS-rated battery
  • Battery life: 20 hours
  • Display: 2-line LCD
  • Operating Range: 0°C to 40°C
  • IS Rating: EX II 2G EEx ib IIB T4 rating; Certified by CENELEC to European ATEX directive
  • Dimensions:8" H x 3.5" W x 1.5" D (20 x 8.5 x 4 cm)

Each Unit Includes

  • Manufacturer's Certificate of Calibration
  • Rechargeable Batteries
  • AC Adapter/Charger
  • RS232 PC Cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number HT5577
Product Name HH Thermometer,P655
Range -100 to 135 C (-148 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details