ThermoWorks Reference Thermometer, +/-0.05C System Accuracy THS-222-555

Description
Product Highlights Range -328 to 400°F (-200 to 200°C) Accuracy ±0.1°F (-22 to 302°F) 0.18°F (-58 to 392°F) ±0.05°C (-30 to 150°C) ±0.1°C (-50 to 200°C) Resolution 0.01°F/°C Probe 4W RTD 1/10 DIN, fixed Cal Points 0, 32, 104, 158, and 212°F (-18, 0, 40, 70 and 100°C) Battery 3 x AAA, 2000 hours Dimensions 1" x 2.2" x 5" (25mm x 56mm x 128mm) Weight 4.6 oz. (130 g) Certificate Fully accredited UKAS lab, traceable to national standards, 5 points calibration certificate
Description
Product Highlights Range -328 to 400°F (-200 to 200°C) Accuracy ±0.1°F (-22 to 302°F) 0.18°F (-58 to 392°F) ±0.05°C (-30 to 150°C) ±0.1°C (-50 to 200°C) Resolution 0.01°F/°C Probe 4W RTD 1/10 DIN, fixed Cal Points 0, 32, 104, 158, and 212°F (-18, 0, 40, 70 and 100°C) Battery 3 x AAA, 2000 hours Dimensions 1" x 2.2" x 5" (25mm x 56mm x 128mm) Weight 4.6 oz. (130 g) Certificate Fully accredited UKAS lab, traceable to national standards, 5 points calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Reference Thermometer, +/-0.05C System Accuracy
222-555
Reference Thermometer, +/-0.05C System Accuracy 222-555
Product Highlights Range -328 to 400°F (-200 to 200°C) Accuracy ±0.1°F (-22 to 302°F) 0.18°F (-58 to 392°F) ±0.05°C (-30 to 150°C) ±0.1°C (-50 to 200°C) Resolution 0.01°F/°C Probe 4W RTD 1/10 DIN, fixed Cal Points 0, 32, 104, 158, and 212°F (-18, 0, 40, 70 and 100°C) Battery 3 x AAA, 2000 hours Dimensions 1" x 2.2" x 5" (25mm x 56mm x 128mm) Weight 4.6 oz. (130 g) Certificate Fully accredited UKAS lab, traceable to national standards, 5 points calibration certificate

Product Highlights

  • Range -328 to 400°F (-200 to 200°C)
  • Accuracy ±0.1°F (-22 to 302°F) 0.18°F (-58 to 392°F) ±0.05°C (-30 to 150°C) ±0.1°C (-50 to 200°C)
  • Resolution 0.01°F/°C
  • Probe 4W RTD 1/10 DIN, fixed Cal Points 0, 32, 104, 158, and 212°F (-18, 0, 40, 70 and 100°C)
  • Battery 3 x AAA, 2000 hours
  • Dimensions 1" x 2.2" x 5" (25mm x 56mm x 128mm)
  • Weight 4.6 oz. (130 g)
  • Certificate Fully accredited UKAS lab, traceable to national standards, 5 points calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Industrial Thermometers
Product Number 222-555
Product Name Reference Thermometer, +/-0.05C System Accuracy
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
Short-Wavelength Non-Contact Infrared Furnace Thermometer - DTT - Drawing Tower - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 800 to 2600 C (1472 to 4712 F)
View Details