Teledyne FLIR Systems, Inc. Thermometers 42570

Description
Handheld, Gun Infrared; Thermocouple Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max/Dif/Ave
Request a Quote Datasheet
Description
Handheld, Gun Infrared; Thermocouple Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max/Dif/Ave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometers - 42570EXTECH-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
42570EXTECH-ND
Thermometers 42570EXTECH-ND
Handheld, Gun Infrared; Thermocouple Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max/Dif/Ave

Handheld, Gun Infrared; Thermocouple Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max/Dif/Ave

Buy Now Datasheet
Dual Laser InfraRed Thermometer - 42570 - Transcat, Inc.
Rochester, NY, USA
Dual Laser InfraRed Thermometer
42570
Dual Laser InfraRed Thermometer 42570
Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Each Unit Includes Type K Temperature probe USB cable and software Carrying case 9V battery

Product Highlights

  • High 50:1 distance to target ratio measures smaller surface areas at greater distances
  • Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot
  • IR Temperature range: -58 to 3992°F (-50 to 2200°C)
  • Type K thermocouple input from -58 to 2498°F (-50 to 1370°C)
  • White backlit multifunction LCD display with bargraph
  • Fast 100 millisecond response time
  • MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values
  • Adjustable emissivity increases measurement accuracy for different surfaces
  • Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points
  • USB interface
  • Double molded housing

Each Unit Includes

  • Type K Temperature probe
  • USB cable and software
  • Carrying case
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc.
Product Category Industrial Thermometers Industrial Thermometers
Product Number 42570EXTECH-ND 42570
Product Name Thermometers Dual Laser InfraRed Thermometer
Thermometer Type Thermocouple Technology Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
EX SPOT Pyrometer in Flame Proof Housing - EX SPOT - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
View Details