Product Highlights
Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards
High distance-to-sight (D/S) ratios handle your long-distance measurements
External type K input for contact measurements
Dual-laser sighting to pinpoint target areas
Protective lens cover with magnetic lock
Pistol-grip handle is comfortable and easy to use
Measure surface temperatures quickly and accurately
USB interface for easy data transmission
Distance To Target Size Ratio (D:S)30:1
Emissivity Adjustable
Sighting Type Dual-point lasers
Laser Class Class II
Min Temperature (° F)-58
Max Temperature (° F)3002
Min Temperature (° C)-50
Max Temperature (° C)1650
Accuracy±5.4°F from -58° to 68°F; ±1.0% of reading ± 1.8°F from 68° to 752°F; ±1.5% of reading ± 3.6°F from 752° to 1472°F; ±2.5% of reading from 1472° to 3002°F (±3.0°C from -50° to 20°C; ±1.0% of reading ± 1.0°C from 20° to 400°C; ±1.5% of reading ± 2.0°C from 400° to 800°C; ±2.5% of reading from 800° to 1650°C)
Resolution0.1°; 1° above 1000°
Response time<150 milliseconds
Probe Type Type-K
Probe Min Temperature (° F)-58
Probe Max Temperature (° F)2498
Probe Min Temperature (° C)-50
Probe Max Temperature (° C)1370
Data Logging Yes
Memory Capacity 100 readings
USB Interface Yes
Display Type Backlit LCD
Low Battery Indicator Yes
Battery 9v Battery (1)
Temperature Input Yes
Height (in)7 1/2
Width (in) 2 1/4
Length (in) 6
Each Unit Includes
Type K flexible probe
USB cable
Software
Tripod
Carrying case
One 9 V battery
NIST-traceable calibration report with data supplied by InnoCal
Transcat, Inc.
Done
Description
Product Highlights
Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards
High distance-to-sight (D/S) ratios handle your long-distance measurements
External type K input for contact measurements
Dual-laser sighting to pinpoint target areas
Protective lens cover with magnetic lock
Pistol-grip handle is comfortable and easy to use
Measure surface temperatures quickly and accurately
USB interface for easy data transmission
Distance To Target Size Ratio (D:S)30:1
Emissivity Adjustable
Sighting Type Dual-point lasers
Laser Class Class II
Min Temperature (° F)-58
Max Temperature (° F)3002
Min Temperature (° C)-50
Max Temperature (° C)1650
Accuracy±5.4°F from -58° to 68°F; ±1.0% of reading ± 1.8°F from 68° to 752°F; ±1.5% of reading ± 3.6°F from 752° to 1472°F; ±2.5% of reading from 1472° to 3002°F (±3.0°C from -50° to 20°C; ±1.0% of reading ± 1.0°C from 20° to 400°C; ±1.5% of reading ± 2.0°C from 400° to 800°C; ±2.5% of reading from 800° to 1650°C)
Resolution0.1°; 1° above 1000°
Response time<150 milliseconds
Probe Type Type-K
Probe Min Temperature (° F)-58
Probe Max Temperature (° F)2498
Probe Min Temperature (° C)-50
Probe Max Temperature (° C)1370
Data Logging Yes
Memory Capacity 100 readings
USB Interface Yes
Display Type Backlit LCD
Low Battery Indicator Yes
Battery 9v Battery (1)
Temperature Input Yes
Height (in)7 1/2
Width (in) 2 1/4
Length (in) 6
Each Unit Includes
Type K flexible probe
USB cable
Software
Tripod
Carrying case
One 9 V battery
NIST-traceable calibration report with data supplied by InnoCal
IR Thermometer,T/C Probe Input & NIST Traceable Calibration
EW-20250-07
IR Thermometer,T/C Probe Input & NIST Traceable Calibration
EW-20250-07
Product Highlights
Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards
High distance-to-sight (D/S) ratios handle your long-distance measurements
External type K input for contact measurements
Dual-laser sighting to pinpoint target areas
Protective lens cover with magnetic lock
Pistol-grip handle is comfortable and easy to use
Measure surface temperatures quickly and accurately
USB interface for easy data transmission
Distance To Target Size Ratio (D:S)30:1
Emissivity Adjustable
Sighting Type Dual-point lasers
Laser Class Class II
Min Temperature (° F)-58
Max Temperature (° F)3002
Min Temperature (° C)-50
Max Temperature (° C)1650
Accuracy±5.4°F from -58° to 68°F; ±1.0% of reading ± 1.8°F from 68° to 752°F; ±1.5% of reading ± 3.6°F from 752° to 1472°F; ±2.5% of reading from 1472° to 3002°F (±3.0°C from -50° to 20°C; ±1.0% of reading ± 1.0°C from 20° to 400°C; ±1.5% of reading ± 2.0°C from 400° to 800°C; ±2.5% of reading from 800° to 1650°C)
Resolution0.1°; 1° above 1000°
Response time<150 milliseconds
Probe Type Type-K
Probe Min Temperature (° F)-58
Probe Max Temperature (° F)2498
Probe Min Temperature (° C)-50
Probe Max Temperature (° C)1370
Data Logging Yes
Memory Capacity 100 readings
USB Interface Yes
Display Type Backlit LCD
Low Battery Indicator Yes
Battery 9v Battery (1)
Temperature Input Yes
Height (in)7 1/2
Width (in) 2 1/4
Length (in) 6
Each Unit Includes
Type K flexible probe
USB cable
Software
Tripod
Carrying case
One 9 V battery
NIST-traceable calibration report with data supplied by InnoCal
Product Highlights
Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards
High distance-to-sight (D/S) ratios handle your long-distance measurements
External type K input for contact measurements
Dual-laser sighting to pinpoint target areas
Protective lens cover with magnetic lock
Pistol-grip handle is comfortable and easy to use
Measure surface temperatures quickly and accurately
USB interface for easy data transmission
Distance To Target Size Ratio (D:S)30:1
Emissivity Adjustable
Sighting Type Dual-point lasers
Laser Class Class II
Min Temperature (° F)-58
Max Temperature (° F)3002
Min Temperature (° C)-50
Max Temperature (° C)1650
Accuracy±5.4°F from -58° to 68°F; ±1.0% of reading ± 1.8°F from 68° to 752°F; ±1.5% of reading ± 3.6°F from 752° to 1472°F; ±2.5% of reading from 1472° to 3002°F (±3.0°C from -50° to 20°C; ±1.0% of reading ± 1.0°C from 20° to 400°C; ±1.5% of reading ± 2.0°C from 400° to 800°C; ±2.5% of reading from 800° to 1650°C)
Resolution0.1°; 1° above 1000°
Response time<150 milliseconds
Probe Type Type-K
Probe Min Temperature (° F)-58
Probe Max Temperature (° F)2498
Probe Min Temperature (° C)-50
Probe Max Temperature (° C)1370
Data Logging Yes
Memory Capacity 100 readings
USB Interface Yes
Display Type Backlit LCD
Low Battery Indicator Yes
Battery 9v Battery (1)
Temperature Input Yes
Height (in)7 1/2
Width (in) 2 1/4
Length (in) 6
Each Unit Includes
Type K flexible probe
USB cable
Software
Tripod
Carrying case
One 9 V battery
NIST-traceable calibration report with data supplied by InnoCal
Supplier's Site
Technical Specifications
Transcat, Inc.
Product Category
Industrial Thermometers
Product Number
EW-20250-07
Product Name
IR Thermometer,T/C Probe Input & NIST Traceable Calibration