Slide Switch DPDT Panel Mount, Right Angle
Win Source Part Number: 1376279-V80213SL08Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: No Marking
Base Product Number: V802
Mounting Type: Panel Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On (Line Voltage Selector)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
Switch Slide DPDT Screwdriver 10.1A 250VAC 28VDC PC Pins Panel Mount/Through Hole
SWITCH SLIDE DPDT 10A 125V
SWITCH SLIDE DPDT 10A 125V
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | V80213SL08Q-ND | 1376279-V80213SL08Q | 174-V80213SL08Q | V80213SL08Q | V80213SL08Q | V80213SL08Q | 36AH0117 |
| Product Name | Slide Switches | Switches - Slide Switches | Switch Slide DPDT Screwdriver 10.1A 250VAC 28VDC PC Pins Panel Mount/Through Hole | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | PC Pin | PC Pin | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 F (-30 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Current Rating | 4 to 10 amps | 4 amps | 10 amps | 10 amps |