Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 791-1-1825059-7 |
| Product Name | Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R |
| Actuator Type | Flush Handle |
| Terminal Type | Surface Mount Technology; Gull Wing |
| Operating Temp | -22 F (-30 C) |
| Maintained Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) |