Win Source Part Number: 1376262-V80202MS02Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: O - Marking
Base Product Number: V802
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: 7.36mm
Contact Timing: Not Specified
Slide Switch DPDT Through Hole
Switch Slide DPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole
SWITCH SLIDE DPDT 10A 125V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376262-V80202MS02Q | CKN11235-ND | V80202MS02Q | 174-V80202MS02Q | V80202MS02Q | 36AH0101 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switch Slide DPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole | Switches - Slide Switches | Slide C&k Components |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Straight PC Pins | PC Pin | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 F (-30 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Current Rating | 4 to 10 amps | 4 amps | 10 amps |