Slide Switch SPDT Through Hole
SLIDE, 300mA, SPDT, On-On, PC Pin
Win Source Part Number: 1034659-EG1271A
Category: Switches>Slide Switches
Series: EG
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - DC: 30 V
Standard Package: 1,000
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.40mm
Switch Travel: 2.00mm
Operating Force: 200gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): EG1271; MSS225R; SK12F17G7; EG1218; EG1206A; GF-124-0013;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: Q3093634Z,P040047,EG
SWITCH SLIDE SPDT 300MA 30V
Slide Switches PC MNT SLIDE SPDT
SWITCH SLIDE SPDT 300MA 30V
SWITCH, SLIDE, SPDT, 300mA, 30V, PCB; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1919-ND | 1400-EG1271A | 1034659-EG1271A | EG1271A | EG1271A | 239-EG1271A | 15N7323 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switches | SWITCH SLIDE SPDT 300MA 30V | Switch, Slide, Spdt, 300Ma, 30V, Pcb; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Through Hole | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 F (-20 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |