C&K Components Switches - Slide Switches V70201MS02Q

Description
Win Source Part Number: 1376291-V70201MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Base Product Number: V702 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: 7.36mm Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376291-V70201MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Base Product Number: V702 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: 7.36mm Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376291-V70201MS02Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376291-V70201MS02Q
Switches - Slide Switches 1376291-V70201MS02Q
Win Source Part Number: 1376291-V70201MS02Q Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: V Package: Tray Product Status: Active Base Product Number: V702 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC), 4A (DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Actuator Material: Polyester, Glass Filled Actuator Length: 7.36mm Contact Timing: Not Specified

Win Source Part Number: 1376291-V70201MS02Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Base Product Number: V702
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: 7.36mm
Contact Timing: Not Specified

Buy Now Datasheet
Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole - 174-V70201MS02Q - Utmel Electronic Limited
Hong Kong, China
Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole
174-V70201MS02Q
Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole 174-V70201MS02Q
Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole

Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole

Supplier's Site
Slide C&k Components - 36AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
36AH0069
Slide C&k Components 36AH0069
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
V70201MS02Q
Slide Switches V70201MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Switches - Slide Switches V70201MS02Q
SWITCH SLIDE SPDT 10A 125V

SWITCH SLIDE SPDT 10A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376291-V70201MS02Q 174-V70201MS02Q 36AH0069 V70201MS02Q V70201MS02Q
Product Name Switches - Slide Switches Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole Slide C&k Components Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Operating Temp -22 F (-30 C) -22 to 185 F (-30 to 85 C)
Current Rating 4 amps 10 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347321P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
DIP Switches - 1-1825058-9 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details