Win Source Part Number: 1376250-V70214MA08Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: O - Marking
Base Product Number: V702
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 10A 125V
Switch Slide SPDT Screwdriver 10A 250VAC 30VDC PC Pins Thru-Hole
SWITCH SLIDE SPDT 10A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376250-V70214MA08Q | CKN11271-ND | V70214MA08Q | 174-V70214MA08Q | V70214MA08Q | V70214MA08Q | 36AH0083 |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Switch Slide SPDT Screwdriver 10A 250VAC 30VDC PC Pins Thru-Hole | Slide Switches | Slide Switches | Slide C&k Components |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | SPDT | ||
| Terminal Type | Straight PC Pins | PC Pin | PC Pin | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 F (-30 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Current Rating | 4 to 10 amps | 10 amps | 4 amps | 10 amps |