Slide Switch DPDT Through Hole, Right Angle
SLIDE, 200mA, DPDT, On-On, PC Pin
Win Source Part Number: 1376242-EG2208
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Operating Force: 200gf
Switch Travel: 2.00mm
Actuator Length: 4.00mm
Contact Timing: Not Specified
SWITCH SLIDE DPDT 200MA 30V
SWITCH, SLIDE, DPDT, 200mA, 30V, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DPDT 200MA 30V
SWITCH SLIDE DPDT 200MA 30V
Side insertion 200mA DPDT 30V Plugin Slide Switches ROHS
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG1941-ND | 1400-EG2208 | 1376242-EG2208 | EG2208 | 15N7339 | EG2208 | 239-EG2208 | EG2208 | EG2208 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Dpdt, 200Ma, 30V, Pcb; Contact Configuration E-Switch | Slide Switches | SWITCH SLIDE DPDT 200MA 30V | Switches - Slide Switches | Key/Switch >> Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Through Hole | PC Pin | ||||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 F (-20 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |