Win Source Part Number: 1376263-V70114MA08Q
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: V
Package: Tray
Product Status: Active
Features: O - Marking
Base Product Number: V701
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC), 4A (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Actuator Material: Polyester, Glass Filled
Actuator Length: Flush
Contact Timing: Not Specified
Slide Switch SPST Through Hole, Right Angle
SWITCH SLIDE SPST 10A 125V
Switch Slide SPST Screwdriver 10A 250VAC 30VDC PC Pins Thru-Hole
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376263-V70114MA08Q | V70114MA08Q-ND | 36AH0065 | V70114MA08Q | V70114MA08Q | 174-V70114MA08Q |
| Product Name | Switches - Slide Switches | Slide Switches | Slide C&k Components | Slide Switches | Switches - Slide Switches | Switch Slide SPST Screwdriver 10A 250VAC 30VDC PC Pins Thru-Hole |
| Terminal Type | Straight PC Pins | PC Pin | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 F (-30 C) | |||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |||
| Current Rating | 4 to 10 amps | 10 amps | 4 amps |