Plugin Slide Switches ROHS
SLIDE SWITCH, DP4T, 0.1A, 12VDC, SMD ROHS COMPLIANT: YES
| Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 10895-CMS-2402C | 26AK5666 | CMS-2402C |
| Product Name | Plugin Slide Switches ROHS | Slide Switch, Dp4T, 0.1A, 12Vdc, Smd Rohs Compliant Nidec Copal Electronics | Switches - Slide Switches |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On-On-On |