Slide Switch, SPDT, Through Hole, CL-SA,
Nidec Components CL-SA-12C4-02
Win Source Part Number: 1376274-CL-SA-12C4-0
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-SA
Package: Bulk
Product Status: Active
Base Product Number: CL-SA-12
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA (DC)
Contact Material: Gold (Au)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 2,000 Cycles
Operating Force: 255gf
Switch Travel: 1.60mm
Actuator Length: 1.40mm
Contact Timing: Non-Shorting (BBM)
Slide Switch SPDT Through Hole, Right Angle
Lying 100mA SPDT 5.9mm 50V 10mm White 2.54mm PCPin -40℃~+85℃ Plugin Slide Switches ROHS
SWITCH SLIDE SPDT 500MA 12V
SLIDE SWITCH, SPDT, 0.5A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CL-SA Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2443498 | 1968136 | 1376274-CL-SA-12C4-02 | 563-1386-ND | 10895-CL-SA-12C4-02 | CL-SA-12C4-02 | 97AH8224 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Lying 100mA SPDT 5.9mm 50V 10mm White 2.54mm PCPin -40℃~+85℃ Plugin Slide Switches ROHS | Switches - Slide Switches | Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Terminal | Straight PC Pins | Through Hole | ||||
| Actuator Material | Plastic | ||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |