Win Source Part Number: 1182584-EG2201A
Category: Switches>Slide Switches
Series: EG
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - DC: 30 V
Standard Package: 300
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.00mm
Switch Travel: 4.00mm
Operating Force: 200gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): EG-2201A;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: P040071,EG1905,Q6651
SLIDE, 300mA, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole
Slide Switches DPDT PC MNT SLIDE
SWITCH SLIDE DPDT 200MA 30V
SWITCH SLIDE DPDT 200MA 30V
SWITCH, SLIDE, DPDT, 200mA, 30V, PCB; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1182584-EG2201A | 1400-EG2201A | EG1905-ND | EG2201A | 239-EG2201A | EG2201A | 15N7329 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switches | SWITCH SLIDE DPDT 200MA 30V | Switches - Slide Switches | Switch, Slide, Dpdt, 200Ma, 30V, Pcb; Contact Configuration E-Switch |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Through Hole | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Current Rating | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 F (-20 C) | -4 to 158 F (-20 to 70 C) |