Switch DIP OFF ON SPST 3 Raised Slide 0.05A 24VDC PC Pins 2.54mm Thru-Hole Tube
SWITCH SLIDE DIP SPST 50MA 24V
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 221-206-3ST | 206-3ST |
| Product Name | Switch DIP OFF ON SPST 3 Raised Slide 0.05A 24VDC PC Pins 2.54mm Thru-Hole Tube | DIP Switches |
| Actuator Type | Raised Handle | |
| Terminal Type | PC Pin | PC Pin |
| Operating Temp | -67 F (-55 C) | -67 to 185 F (-55 to 85 C) |
| Maintained Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | SPST |