Win Source Part Number: 1376334-CUS-12TB
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CUS
Package: Tape & Reel
Product Status: Active
Base Product Number: CUS-12T
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Gold
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 4 V
Actuator Type: Standard
Termination Style: Gull Wing
Electrical Life: 10,000 Cycles
Operating Force: 204gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 1.50mm
Actuator Length: 1.50mm
Contact Timing: Non-Shorting (BBM)
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch, SPDT, Surface Mount, CUS S
Slide Switch, SPDT, Surface Mount, CUS S
Slide Switch, SPDT, Surface Mount, CUS S
SLIDE SWITCH, SPDT, 0.3A, 4VDC, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes
SLIDE SWITCH, SPDT, 0.3A, 4VDC, SMD; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:SMD; Product Range:CUS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; RoHS Compliant: Yes
SWITCH SLIDE SPDT 300MA 4V
Plugin Slide Switches ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376334-CUS-12TB | 563-1102-2-ND | 2443677P | 56AC4821 | CUS-12TB | 10895-CUS-12TB |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.3A, 4Vdc, Smd; Contact Configuration Nidec Copal Electronics | Switches - Slide Switches | Plugin Slide Switches ROHS |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Gull Wing | Solder Terminals; Solder | Surface Mount Technology | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |