Win Source Part Number: 1376211-AYZ0103AGRLC
Category: Switches - Slide Switches
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: AYZ
Package: Tape & Reel
Product Status: Active
Base Product Number: AYZ0103A
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SP3T
Switch Function: On-On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 10,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Actuator Length: 1.00mm
Contact Timing: Not Specified
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
SWITCH SLIDE SP3T 100MA 12V
Slide Switch, SP3T, Vertical, SMD, 100 mA RoHS Compliant: Yes
SWITCH SLIDE SP3T 100MA 12V
SWITCH SLIDE SP3T 100MA 12V
Slide Switches 1P3T SMT 1.2A SUBMIN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376211-AYZ0103AGRLC | 401-2014-6-ND | AYZ0103AGRLC | 95W3019 | AYZ0103AGRLC | 174-AYZ0103AGRLC | AYZ0103AGRLC |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Sp3T, Vertical, Smd, 100 Ma Rohs Compliant C&k Components | Slide Switches | SWITCH SLIDE SP3T 100MA 12V | Slide Switches |
| Terminal Type | Gull Wing | Gull Wing | Gull Wing | ||||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 F (-10 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |