RS Components, Ltd. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Product Name | Notes |
---|---|
230-400Vac input voltage. Input voltage adjustment taps:±15V. Safety isolating transformer with electrostatic screen. 4510V input/output isolation. Integral output protection fuse provided. Twin output terminals for ease of connection. Green output... | |
Block BR351 Isolating transformer with controllable output voltage for use in the laboratory. Features include Rated input voltage 230 Vac. Output 0 Vac to 250 Vac, Insulation class E, Maximum... | |
Compact USB charger 1 way white - Power Supplies - PSUs - Plug In Power Supply | |
EA-PSI 9000 DT is a series of high-end, versatile, programmable desktop laboratory power supplies. It is based on a high-performance FPGA controller unit with up to 16-bit resolution. A principal... | |
Economical and slim, the EDR range of power supplies can be installed on TS-35/7.5 or TS-35/15 mounting rails and has been designed to allow space saving within cabinets. The entire... | |
Economical and slim, the NDR range of power supplies can be installed on TS-35/7.5 or TS-35/15 mounting rails and has been designed to allow space saving within cabinets. The entire... | |
Economical and slim, the SDR range of power supplies can be installed on TS-35/7.5 or TS-35/15 mounting rails and has been designed to allow space saving within cabinets. The entire... | |
Economical and slim, the TDR is a 3 phase power supply. It can be installed on TS-35/7.5 or TS-35/15 mounting rails and has been designed to allow space saving within... | |
ELC programmable power supply ALR3206D offers automatic constant voltage and constant current operation. Its floating outputs are on 4 mm safety terminals in the front panel and on a spring... | |
EOS MWLC series of medical switch mode power supplies offer a highly efficient forced air cooled product, suitable for a wide range of medical applications. Features and Benefits. Compact 5... | |
EOS MWLC series of switch mode power supplies offer a highly efficient forced air cooled product, suitable for a wide range of medical applications. Features and Benefits. Compact 5 x... | |
Friwo FOX series of power supplies are a meticulously designed range designed to meet Department of Energy level VI requirements. The Friwo FOX range offers a range of output voltages... | |
High efficiency, long life and high reliability. Miniature size, high power density. High operating temperature up to 70°C. 105°C long life electrolytic capacitors. Easy installlation - screw terminals. Adjustable output... | |
Power supplies that deliver a non-filtered 24 V output. These supplies comprise a safety transformer with electro-static display and dual terminal block for single-phase applications. The secondary output is protected... | |
Robust & efficient modular 1000 W power supply ensuring a reliable power solution for various applications such as office installations, gaming & servers. Comes equipped with a silent-running 120 mm... | |
Robust & efficient modular 850 W power supply ensuring a reliable power solution for various applications such as office installations, gaming & servers. Comes equipped with a silent-running 120 mm... | |
RS Pro RPE Series is a range of cutting edge, economical linear DC power supplies. It offers output power from 192 to 217 watts, depending on choice of model. Series... | |
Switch mode Euro-modular power supplies for use in 19in subracks to DIN 41494. Switchable input Voltage. In-built EMI filter to VDE level B. Adjustable output voltage ±10%. Short circuit protection. | |
The AFM series from XP Power offers a wide range of 30 W to 60 W plug-in power supplies, all of which feature level V energy efficiency. These power supplies... | |
The AHE220 series from XP Power offers an excellent range of 220 W plug-in power supplies, all of which feature level VI energy efficiency. These power supplies feature high-power density,... | |
The AHM series from XP Power offer a wide range of 85 W to 250 W plug-in power supplies, which all feature level V energy efficiency. These reliable power supplies... | |
The AJM90 series from XP Power offers a wide range of 90 W plug-in power supplies, all of which feature level VI energy efficiency. These reliable power supplies are available... | |
The ALM65 series from XP Power offers a wide range of 65 W plug-in power supplies, all of which feature level VI energy efficiency. These reliable power supplies are available... | |
The Cotek AEK-3000 series of switch mode power supplies is made of single output AC-DC converters. These switching power supplies come in fully enclosed cases with integrated cooling fans, compact... | |
The CU10 series from XP Power offers an excellent range of 10 W PCB mount, power supplies. These highly reliable, small sized power supplies are available with a universal input... | |
The CU15 series from XP Power offers an excellent range of 15 W PCB mount, power supplies. These highly reliable, small sized power supplies are available with either an adjustable... | |
The CU20 series from XP Power offers an excellent range of 20 W PCB mount, power supplies. These highly reliable, small sized power supplies are available with either an adjustable... | |
The DRA series power supply units by RS Pro provide a full range constant current output and have also been equipped with a built-in 3 in 1 dimming function. Changing... | |
The ECM series from XP Power offers an excellent range of open frame, 100 W AC-DC power supplies, all of which are IT and medically approved. These highly reliable, compact... | |
The ECM225 series from XP Power offers an excellent range of single output, 225 W power supplies, all of which have been ITE and medically approved. These compact, open frame,... | |
The ECM40 series from XP Power offers an excellent range of open frame, 40 W, AC-DC power supplies, all of which are IT and medically approved. These highly reliable, compact... | |
The ECM60 series from XP Power offers an excellent range of open frame, 60 W power supplies, all of which are IT and medically approved. These highly reliable, compact power... | |
The ECP40 series from XP Power offers an excellent range of single, dual and triple output, 40 W power supplies, all of which have been IT and medically approved. These... | |
The ECP60 series from XP Power offers an excellent range of single, dual and triple output, 60 W power supplies, all of which have been IT and medically approved. These... | |
The ECS100 series from XP Power offers an excellent range of open frame, 100 W power supplies, all of which have been IT and medically approved. These highly reliable, compact... | |
The ECS130 series from XP Power offers an excellent range of 130 W, open frame power supplies, all of which have been IT and medically approved. These highly reliable, compact... | |
The ECS25 series from XP Power offers an excellent range of 25 W, open frame power supplies, all of which have been IT and medically approved. These highly reliable, compact... | |
The ECS45 series from XP Power offers an excellent range of 45 W power supplies, all of which have been IT and medically approved. These highly reliable, compact power supplies... | |
The ECS60 series from XP Power offers an excellent range of 60 W, open frame power supplies, all of which have been IT and medically approved. These highly reliable, compact... | |
The ECS65 series from XP Power offers an excellent range of 65 W, open frame power supplies, all of which have been IT and medically approved. These highly reliable, compact... | |
The EME05 Series from XP Power offers a highly reliable range of open frame and encapsulated AC-DC single output power supplies. The series has been primarily designed for medical applications... | |
The EML15 series from XP Power offers a highly reliable range of open frame and encapsulated AC-DC single output power supplies. The series has been primarily designed for medical applications... | |
The EML30 series from XP Power offers a highly reliable range of open frame and encapsulated AC-DC single output power supplies. The series has been primarily designed for medical applications... | |
The VEC40 series from XP Power offers a great range 40 W plug-in power supplies, all of which feature level VI energy efficiency. These extremely reliable power supplies are limited... | |
The VEC50 series from XP Power offers a great range of 50 W plug-in power supplies, all of which feature level VI energy efficiency. These reliable power supplies are limited... | |
The VEC65 series from XP Power offers a great range of 65 W plug-in power supplies, all of which feature level VI energy efficiency. These extremely reliable power supplies are... | |
The VEL05 series from XP Power offers a great range of 5 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VEL12 series from XP Power offers a great range of 12 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VEL18 series from XP Power offers a great range of 18 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VEL24 series from XP Power offers a great range of 24 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VEP series from XP Power offers an excellent range of 8 W to 36 W plug-in power supplies, which are IT and medically approved. These highly reliable power supplies... | |
The VER05 series from XP Power offers an excellent range of 5 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VER12 series from XP Power offers an excellent range of 12 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VER18 series from XP Power offers an excellent range of 18 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VER24 series from XP Power offers an excellent range of 24 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have... | |
The VES90 series from XP Power offers an excellent range of 90 W plug-in power supplies, all of which feature energy level VI energy efficiency. These highly reliable power supplies... | |
This Pi Foundation approved power supply unit (PSU) for the Pi 3, is available at RS in both black (RS 909-8135) and white (RS 909-8126) colours. The power supply is... |
Next >> |