The VES90 series from XP Power offers an excellent range of 90 W plug-in power supplies, all of which feature energy level VI energy efficiency. These highly reliable power supplies have a single output voltage from 12 V to 48 V, <0.15 W standby power and high-power density.
90 W plug-in power supplies. Energy efficiency level VI. CCC qualified. Single output voltage from 12 V to 48 V. <0.15 W standby power. High-power density. 0°C to +60 °C Operating temperature. European CoC tier 2. Optional output connector is available
Input Voltage Range = 90 - 264 V ac
Output Voltage Rating = 24V dc
Output Current Range = 3.75A
Rated Output Power = 90W
Input Connector = IEC 320-C14
Number of Outputs = 1
Regulator Type = Switched Mode Power Supply
Ripple And Noise = 2%
Line Regulation Range = ±0.5%
Load Regulation Range = ±5%
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1217222 |
Type | DC Power Supply |
Technology | Switching Power Supply |
AC Output Current | 3.75 amps |
DC Output Voltage | 24.0 volts |