RS Components, Ltd. 1217139

Description
The VEL12 series from XP Power offers a great range of 12 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have output voltages from 5.0 V to 12.0 V and all feature a Class II construction. The range, which is available in both barrel jack and USB versions, also attributes a universal input and fixed mains connectors. 12 W plug-in power supplies. Energy efficiency level VI. Barrel jack and USB Versions available. Universal Input. Output voltage from 5.0 V to 12.0 V. Low no load power consumption. Class II construction Input Voltage = 90 - 264V ac Output Voltage = 9V dc Output Current = 1.28A Plug Type = UK Output Connector = 5.5 x 2.1 x 12 DC Plug mm Power Rating = 12W Type = Switched Mode Power Supply Number of Outputs = 1 Length = 76mm Cable Length = 1.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1217139 - RS Components, Ltd.
Corby, Northants, United Kingdom
The VEL12 series from XP Power offers a great range of 12 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have output voltages from 5.0 V to 12.0 V and all feature a Class II construction. The range, which is available in both barrel jack and USB versions, also attributes a universal input and fixed mains connectors. 12 W plug-in power supplies. Energy efficiency level VI. Barrel jack and USB Versions available. Universal Input. Output voltage from 5.0 V to 12.0 V. Low no load power consumption. Class II construction Input Voltage = 90 - 264V ac Output Voltage = 9V dc Output Current = 1.28A Plug Type = UK Output Connector = 5.5 x 2.1 x 12 DC Plug mm Power Rating = 12W Type = Switched Mode Power Supply Number of Outputs = 1 Length = 76mm Cable Length = 1.5m

The VEL12 series from XP Power offers a great range of 12 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have output voltages from 5.0 V to 12.0 V and all feature a Class II construction. The range, which is available in both barrel jack and USB versions, also attributes a universal input and fixed mains connectors.
12 W plug-in power supplies. Energy efficiency level VI. Barrel jack and USB Versions available. Universal Input. Output voltage from 5.0 V to 12.0 V. Low no load power consumption. Class II construction
Input Voltage = 90 - 264V ac
Output Voltage = 9V dc
Output Current = 1.28A
Plug Type = UK
Output Connector = 5.5 x 2.1 x 12 DC Plug mm
Power Rating = 12W
Type = Switched Mode Power Supply
Number of Outputs = 1
Length = 76mm
Cable Length = 1.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Supplies
Product Number 1217139
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1217056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
AC Output Current 2.08 amps
View Details
 - 1217122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DC Power Supply
AC Output Current 1 amps
DC Output Power 5 watts
View Details
 - 1227128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DC Power Supply; Medical Power Supply
AC Output Current 5.4 amps
DC Output Power 100 to 130 watts
View Details
 - 1222210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DC Power Supply
AC Output Current 6.3 amps
DC Output Voltage 12.0 to 14.0 volts
View Details