The VEL18 series from XP Power offers a great range of 18 W plug-in power supplies, all of which feature level VI energy efficiency. These highly reliable power supplies have output voltages from 9 V to 24 V and all feature a Class II construction. The range, which is available in a standard barrel jack version, also attributes a universal input and fixed mains connectors.
18 W plug-in power supplies. Energy efficiency level VI. Standard barrel jack. Universal input. Output voltage from 9 V to 24 V. Low no load power consumption. Class II construction. European CoC tier 2
Input Voltage = 90 - 264V ac
Output Voltage = 12V dc
Output Current = 1.5A
Plug Type = UK
Output Connector = 5.5 x 2.1 x 12 DC Plug mm
Power Rating = 18W
Type = Switched Mode Power Supply
Number of Outputs = 1
Length = 90mm
Cable Length = 1.5m
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1217148 |
Type | DC Power Supply |