The EML30 series from XP Power offers a highly reliable range of open frame and encapsulated AC-DC single output power supplies. The series has been primarily designed for medical applications and meets worldwide medical safety standards, in compliance to class B with conducted and radiated emissions. This compact, class II designed range has a single output range from 3.3 V to 48 V and features a 130%, 30s peak load capability.
30 W. Single Outputs from 3.3 V to 48 V. Mechanical options include PCB mount, open frame, chassis mount. Meets worldwide medical safety standards. 130%, 30s Peak load capability. Class II design
Output Current = 6A
Power Rating = 30W
Input Voltage = 120 - 370 V dc, 85 - 264 V ac
Mounting Type = Chassis
Number of Outputs = 1
Length = 96mm
Width = 40mm
Medical Approved = Yes
Depth = 28.5mm
Ripple And Noise = 50mV Pk-Pk
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1226601 |
Type | DC Power Supply; Medical Power Supply |
AC Output Current | 6 amps |
DC Output Power | 30 watts |