KEMET Electronics Corporation Tantalum - Polymer Capacitors T540D477K003DH85057610

Description
470µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T540D477K003DH85057610-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
T540D477K003DH85057610-ND
Tantalum - Polymer Capacitors T540D477K003DH85057610-ND
470µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T540D477K003DH85057610 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T540D477K003DH85057610
Capacitors - Tantalum - Polymer Capacitors T540D477K003DH85057610
CAP TANT POLY 470UF 3V 2917

CAP TANT POLY 470UF 3V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T540D477K003DH85057610-ND T540D477K003DH85057610
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers