DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1510
1516
1517
1518
1519
1520
1521
1522
1523
1524
1525
1526
1527
1528
1530
1540
1550
1560
1570
1580
1600
1650
1700
1750
1789
| Product Name | Notes |
|---|---|
| 0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 70V 160V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 70V 160V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 15µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 1500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 33µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 45.0UF 160V | |
| 4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| CAP FILM AUTO POLYPROP RAD | |
| CAP FILM METAL RAD POLYPROP |
| << Prev | Next >> |