Johanson Technology, Inc. Ceramic Capacitors QCCF251Q1R5A1GV001T

Description
1.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 712-QCCF251Q1R5A1GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
1.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 712-QCCF251Q1R5A1GV001TTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details