16pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
16pF ±5% 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
HIGH-Q MLC CAPACITOR, C-SERIES,
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 712-QCCF251Q160J1GV001TCT-ND | QCCF251Q160J1GV001T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |