Johanson Technology, Inc. Ceramic Capacitors QCCP501Q0R5C1GV002T

Description
0.5pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 712-QCCP501Q0R5C1GV002TTR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 712-QCCP501Q0R5C1GV002TTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers