Johanson Technology, Inc. Ceramic Capacitors QCCF251Q2R2B1GV001T

Description
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 712-QCCF251Q2R2B1GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 712-QCCF251Q2R2B1GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - QCCF251Q2R2B1GV001T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
QCCF251Q2R2B1GV001T
Ceramic Capacitors QCCF251Q2R2B1GV001T
HIGH-Q MLC CAPACITOR, C-SERIES,

HIGH-Q MLC CAPACITOR, C-SERIES,

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 712-QCCF251Q2R2B1GV001TTR-ND QCCF251Q2R2B1GV001T
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details