Johanson Technology, Inc. Ceramic Capacitors QCCF251Q1R2A1GV001T

Description
1.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 712-QCCF251Q1R2A1GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - QCCF251Q1R2A1GV001T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
QCCF251Q1R2A1GV001T
Ceramic Capacitors QCCF251Q1R2A1GV001T
HIGH-Q MLC CAPACITOR, C-SERIES,

HIGH-Q MLC CAPACITOR, C-SERIES,

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 712-QCCF251Q1R2A1GV001TTR-ND QCCF251Q1R2A1GV001T
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details