KEMET Electronics Corporation Film Capacitors F461AP474J160A

Description
CAP FILM POLYPROP RAD
Request a Quote Datasheet
Description
CAP FILM POLYPROP RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F461AP474J160A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-F461AP474J160A-ND
Film Capacitors 399-F461AP474J160A-ND
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Buy Now Datasheet
Capacitors - Film Capacitors - F461AP474J160A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F461AP474J160A
Capacitors - Film Capacitors F461AP474J160A
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Supplier's Site
Cap, 0.47Μf, 160V, 5%, Pp, Radial; Capacitance Kemet - 43AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 160V, 5%, Pp, Radial; Capacitance Kemet
43AC9200
Cap, 0.47Μf, 160V, 5%, Pp, Radial; Capacitance Kemet 43AC9200
CAP, 0.47µF, 160V, 5%, PP, RADIAL; Capacitance:0.47µF; Voltage Rating:160V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.47µF, 160V, 5%, PP, RADIAL; Capacitance:0.47µF; Voltage Rating:160V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-F461AP474J160A-ND F461AP474J160A 43AC9200
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.47Μf, 160V, 5%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details