KEMET Electronics Corporation Film Capacitors F461AP473J630A

Description
CAP FILM POLYPROP RAD
Request a Quote Datasheet
Description
CAP FILM POLYPROP RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F461AP473J630A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-F461AP473J630A-ND
Film Capacitors 399-F461AP473J630A-ND
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Buy Now Datasheet
Capacitors - Film Capacitors - F461AP473J630A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F461AP473J630A
Capacitors - Film Capacitors F461AP473J630A
CAP FILM POLYPROP RAD

CAP FILM POLYPROP RAD

Supplier's Site
Cap, 0.047Μf, 630V, 5%, Pp, Radial; Capacitance Kemet - 43AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 630V, 5%, Pp, Radial; Capacitance Kemet
43AC9199
Cap, 0.047Μf, 630V, 5%, Pp, Radial; Capacitance Kemet 43AC9199
CAP, 0.047µF, 630V, 5%, PP, RADIAL; Capacitance:47000pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.047µF, 630V, 5%, PP, RADIAL; Capacitance:47000pF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-F461AP473J630A-ND F461AP473J630A 43AC9199
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.047Μf, 630V, 5%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor - 55K4720 - Newark, An Avnet Company
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers