3M Free Hanging, Panel Mount 4634-7300

Description
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 4634-7300-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4634-7300-ND
Free Hanging, Panel Mount 4634-7300-ND
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4634-7300
Board to Board & Mezzanine Connectors 4634-7300
3M Wiremount Plug, 4600 Series, 4634-73

3M Wiremount Plug, 4600 Series, 4634-73

Buy Now
Singapore, Singapore
Electronic Connector
316-4634-7300
Electronic Connector 316-4634-7300
34 Pos 2 Row RA Header, 2.54mm Pitch, IDC, Male, Gold Product overview: 4634-7300 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4634-7300 can be used for catalog matching and distributor lookup.

34 Pos 2 Row RA Header, 2.54mm Pitch, IDC, Male, Gold Product overview: 4634-7300 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4634-7300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 4634-7300 - 856109-4634-7300 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4634-7300
856109-4634-7300
Rectangular Connectors - 4634-7300 856109-4634-7300
Manufacturer: 3M Win Source Part Number: 856109-4634-7300 Series: 4600 Features: Position Rectangular Connector Package: Bulk Family Name: 4634 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4051 Other Part Number: 05400761036, 46347300, 5400761036, 54007610366, 7010319116, 7100234411, 80610200885

Manufacturer: 3M
Win Source Part Number: 856109-4634-7300
Series: 4600
Features: Position Rectangular Connector
Package: Bulk
Family Name: 4634
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4051
Other Part Number: 05400761036, 46347300, 5400761036, 54007610366, 7010319116, 7100234411, 80610200885

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4634-7300-ND 4634-7300 316-4634-7300 856109-4634-7300
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Electronic Connector Rectangular Connectors - 4634-7300
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products