3M Board to Board & Mezzanine Connectors 4630-6000

Description
3M Wiremount Plug, 4600 Series, 4630-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4630-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4630-6000
Board to Board & Mezzanine Connectors 4630-6000
3M Wiremount Plug, 4600 Series, 4630-60

3M Wiremount Plug, 4600 Series, 4630-60

Buy Now
Free Hanging, Panel Mount - MPL30K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL30K-ND
Free Hanging, Panel Mount MPL30K-ND
30 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

30 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M - 87F3995 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M
87F3995
Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M 87F3995
WIRE-BOARD CONNECTOR PLUG, 30 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 30 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4630-6000 MPL30K-ND 87F3995
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data