3M Board to Board & Mezzanine Connectors 4634-6000

Description
3M Wiremount Plug, 4600 Series, 4634-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4634-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4634-6000
Board to Board & Mezzanine Connectors 4634-6000
3M Wiremount Plug, 4600 Series, 4634-60

3M Wiremount Plug, 4600 Series, 4634-60

Buy Now
Free Hanging, Panel Mount - MPL34K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL34K-ND
Free Hanging, Panel Mount MPL34K-ND
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M - 87F3974 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M
87F3974
Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M 87F3974
WIRE-BOARD CONNECTOR PLUG, 34 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 34 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Wire Mount; 4600 Series; 1.97 in.L x 0.25 in. H x 0.16 in. W; 34; 1 A - 70114742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Wire Mount; 4600 Series; 1.97 in.L x 0.25 in. H x 0.16 in. W; 34; 1 A
70114742
Plug, Wire Mount; 4600 Series; 1.97 in.L x 0.25 in. H x 0.16 in. W; 34; 1 A 70114742
3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and chemical pin damage.

3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation

  • Open or closed end covers available
  • Accepts flat cable or discrete wire
  • Optional ejector latches
  • Optional mounting flanges
    Wiremount plug can be shrouded to protect against physical and chemical pin damage.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4634-6000 MPL34K-ND 87F3974 70114742
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M Plug, Wire Mount; 4600 Series; 1.97 in.L x 0.25 in. H x 0.16 in. W; 34; 1 A
Connector Type Board to Board Connector Wire to Board Connector
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details