3M Free Hanging, Panel Mount 4630-6001

Description
30 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
30 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPK30K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK30K-ND
Free Hanging, Panel Mount MPK30K-ND
30 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

30 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Plug/Receptacle - 26213825 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26213825
Plug/Receptacle 26213825
BOARD CONNECTOR, 30 CONTACT(S), 2 ROW(S), MALE, 0.1 INCH PITCH, IDC TERMINAL, GRAY INSULATOR, PLUG. FREE 2 YEAR RADWELL WARRANTY

BOARD CONNECTOR, 30 CONTACT(S), 2 ROW(S), MALE, 0.1 INCH PITCH, IDC TERMINAL, GRAY INSULATOR, PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M - 87F4005 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M
87F4005
Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M 87F4005
WIRE-BOARD CONNECTOR PLUG, 30 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 30 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPK30K-ND 26213825 87F4005
Product Name Free Hanging, Panel Mount Plug/Receptacle Wire-Board Connector Plug, 30 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50018-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details