3M Free Hanging, Panel Mount 4634-6001

Description
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPK34K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK34K-ND
Free Hanging, Panel Mount MPK34K-ND
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4634-6001
Board to Board & Mezzanine Connectors 4634-6001
3M Wiremount Plug, 4600 Series, 4634-60

3M Wiremount Plug, 4600 Series, 4634-60

Buy Now
Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M - 87F192 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M
87F192
Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M 87F192
WIRE-BOARD CONNECTOR PLUG, 34 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 34 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPK34K-ND 4634-6001 87F192
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Wire-Board Connector Plug, 34 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 2858644 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details