3M Board to Board & Mezzanine Connectors 4634-6300

Description
3M Wiremount Plug, 4600 Series, 4634-63
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4634-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4634-6300
Board to Board & Mezzanine Connectors 4634-6300
3M Wiremount Plug, 4600 Series, 4634-63

3M Wiremount Plug, 4600 Series, 4634-63

Buy Now
Free Hanging, Panel Mount - 3M157359-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157359-ND
Free Hanging, Panel Mount 3M157359-ND
34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

34 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M - 94F7984 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M
94F7984
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M 94F7984
CONN, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:IDC / IDT; Product Range:4600 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:IDC / IDT; Product Range:4600 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4634-6300 3M157359-ND 94F7984
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details