Harting LP-ADAPTER HAN DD (1.000 Stck.)
Connector PCB Adapter
Han DD PCB Adapter 6pins (pcb 1.6mm) - 1000 piece packaging
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09160009905XL | 09160009905XL-ND | 86R4834 |
| Product Name | adapters | Heavy Duty Connector Accessories | Han Dd Pcb Adapter 6Pins (Pcb 1.6Mm) - 1000 Piece Packaging Harting |
| Connector Type | Rectangular Connectors, Heavy Duty |